Philips logo

Philips Double Contour HP6335/00 women's shaver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75419
Info modified on:
21 Oct 2022, 10:32:10
Philips HP6335/00 user manual (652 KB)
Product Brochure/Datasheet (292 KB)
Short summary description Philips Double Contour HP6335/00 women's shaver:

Philips Double Contour HP6335/00, ABS synthetics, Wireless, DC Motor, FF-180SH-3825, 1.2 V, 125 g, Electric shaver

Long summary description Philips Double Contour HP6335/00 women's shaver:

Philips Double Contour HP6335/00. Housing material: ABS synthetics, Connectivity technology: Wireless, Motor type: DC Motor, FF-180SH-3825. Input voltage: 1.2 V. Weight: 125 g. Type: Electric shaver. Number of cartons per pallet layer: 12 pc(s), Number of layers per pallet: 10 pc(s), Quantity per pallet: 720 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.