Philips logo

Philips SalonDry Compact HP4960/00 hair dryer 1400 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84244
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SalonDry Compact HP4960/00 hair dryer 1400 W:

Philips SalonDry Compact HP4960/00, 1,8 m, 1400 W, 110-127/220-240 V, 7 pc(s), 请参阅适用于您国家/地区的 pacdoc, 78 x 315 x 27 mm

Long summary description Philips SalonDry Compact HP4960/00 hair dryer 1400 W:

Philips SalonDry Compact HP4960/00. Cord length: 1,8 m. Power: 1400 W, AC input voltage: 110-127/220-240 V. Number of layers per pallet: 7 pc(s), Master (outer) case GTIN (EAN/UPC): 请参阅适用于您国家/地区的 pacdoc. A-box dimensions (LxWxH): 78 x 315 x 27 mm, F-box dimensions: 90 x 150 x 250 mm, A-box weight: 4,43 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.