Philips SalonDry Pro HP4890/29, Black, Silver, 2100 W, 220-240 V, 50 - 60 Hz, 284 x 85 x 235 mm, 878 g
Philips SalonDry Pro HP4890/29. Product colour: Black, Silver. Power: 2100 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Net product dimensions excl. attachments (W x D x H): 284 x 85 x 235 mm, Net weight product including accessories: 878 g. Number of layers per pallet: 7 pc(s), Quantity per pallet: 126 pc(s). A-box dimensions (LxWxH): 632 x 375 x 257 mm, F-box dimensions: 310 x 120 x 240 mm, Number of F-boxes per A-box: 6 pc(s)