Philips logo

Philips Salon Airstylist Control HP4653/01 hair styling tool Hot air brush Grey, Silver 400 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82191
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Salon Airstylist Control HP4653/01 hair styling tool Hot air brush Grey, Silver 400 W:

Philips Salon Airstylist Control HP4653/01, Hot air brush, Grey, Silver, ABS synthetics, 400 W, 220-240 V, 50 - 60 Hz

Long summary description Philips Salon Airstylist Control HP4653/01 hair styling tool Hot air brush Grey, Silver 400 W:

Philips Salon Airstylist Control HP4653/01. Type: Hot air brush. Product colour: Grey, Silver, Housing material: ABS synthetics. Power: 400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Net product dimensions excl. attachments (W x D x H): 475 x 258 x 220 mm, Net weight product including accessories: 420 g. Number of cartons per pallet layer: 384 pc(s), Number of layers per pallet: 8 pc(s), Quantity per pallet: 1200 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.