Philips logo

Philips HMP5000/79 digital media player Black Full HD

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74786
Info modified on:
14 Mar 2024, 19:28:48
Product Brochure/Datasheet (564 KB)
Philips HMP5000/79 user manual (1.2 MB)
Short summary description Philips HMP5000/79 digital media player Black Full HD:

Philips HMP5000/79, Black, AVI, DIVX, H.264, MPEG1, MPEG2, MPEG4, VC-1, WMV9, BMP, GIF, JPG, PNG, TIF, DivX, MPEG1, MPEG2, Xvid, MP3, PCM, WMA, Flash

Long summary description Philips HMP5000/79 digital media player Black Full HD:

Philips HMP5000/79. Product colour: Black, Video formats supported: AVI, DIVX, H.264, MPEG1, MPEG2, MPEG4, VC-1, WMV9, Image formats supported: BMP, GIF, JPG, PNG, TIF. Storage media type: Flash, Compatible memory cards: SD, SDHC. HD type: Full HD, Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 12-bit/108MHz. Audio decoders: Dolby Digital, DTS 2.0, MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 90 dB. On Screen Display (OSD) languages: English

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.