Philips logo

Philips HI5917/20 steam ironing station 0,0011 L Ceramic soleplate Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51354
Info modified on:
18 Jul 2024, 21:18:51
Short summary description Philips HI5917/20 steam ironing station 0,0011 L Ceramic soleplate Blue, White:

Philips HI5917/20, 180 g/min, Ceramic soleplate, 5 bar, 0,0011 L, Blue, White, Detachable

Long summary description Philips HI5917/20 steam ironing station 0,0011 L Ceramic soleplate Blue, White:

Philips HI5917/20. Steam boost performance: 180 g/min, Soleplate type: Ceramic soleplate, Maximum steam pressure: 5 bar. AC input voltage: 220 - 240 V. Cord length: 1,6 m, Hose length: 1,6 m, Cable length: 1,6 m. Width: 362 mm, Depth: 263 mm, Height: 270 mm. Power: 2400 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.