Philips logo

Philips HF3654/01 light therapy Wake-up light LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83646
Info modified on:
25 Jun 2025, 02:57:13
EU Energy Label (71 KB)
Short summary description Philips HF3654/01 light therapy Wake-up light LED:

Philips HF3654/01, Wake-up light, 315 lx, LED, Amber, Orange, White, Yellow, White, 9 min

Long summary description Philips HF3654/01 light therapy Wake-up light LED:

Philips HF3654/01. Type: Wake-up light, Light intensity: 315 lx, Bulb technology: LED. Product colour: White, Snooze button for sound and light: 9 min. Cord length: 1,5 m. Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, AC adapter power: 18 W. Width: 225 mm, Depth: 220 mm, Height: 120 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.