Philips logo

Philips EnergyUp HF3430/01 light therapy Energy light

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106934
Info modified on:
26 Jul 2024, 09:45:05
Short summary description Philips EnergyUp HF3430/01 light therapy Energy light:

Philips EnergyUp HF3430/01, Energy light, 10000 lx, 10000 h, Blue, 1,8 m, 10 W

Long summary description Philips EnergyUp HF3430/01 light therapy Energy light:

Philips EnergyUp HF3430/01. Type: Energy light, Light intensity: 10000 lx, Service life of lamp: 10000 h. Cord length: 1,8 m. Power consumption (typical): 10 W, Input voltage: 100/240 V, AC input frequency: 50 - 60 Hz. Width: 143 mm, Depth: 35 mm, Height: 143 mm. Insulation: Class II, Suitable for light type: Orientation

3D tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.