Philips logo

Philips HD9951/00 fryer accessory Grill bottom & skewers Grey, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225694
Info modified on:
16 May 2025, 03:19:17
Short summary description Philips HD9951/00 fryer accessory Grill bottom & skewers Grey, Silver:

Philips HD9951/00, Grill bottom & skewers, Philips, Airfryer XXL HD963x, HD965x, Grey, Silver, Aluminium, 225 mm

Long summary description Philips HD9951/00 fryer accessory Grill bottom & skewers Grey, Silver:

Philips HD9951/00. Type: Grill bottom & skewers, Brand compatibility: Philips, Compatibility: Airfryer XXL HD963x, HD965x. Width: 225 mm, Depth: 225 mm, Height: 19,2 mm. Package width: 240 mm, Package depth: 240 mm, Package height: 90 mm. Country of origin: China. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.