Philips Essential HD9252/51, Hot air fryer, 4,1 L, 0,8 kg, Rapid Air, 4 person(s), Single
Philips Essential HD9252/51. Product type: Hot air fryer, Capacity: 4,1 L, Fryer food capacity: 0,8 kg. Construction type: Single, Product colour: Green, Control type: Touch. Display type: LED. Power: 1400 W. Width: 360 mm, Depth: 264 mm, Height: 295 mm