Philips logo

Philips Daily Collection HD9216/81 fryer Single 0,8 L Stand-alone 1425 W Low fat fryer Beige, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135315
Info modified on:
06 May 2024, 02:58:05
End of life date:
24 Mar 2021
Short summary description Philips Daily Collection HD9216/81 fryer Single 0,8 L Stand-alone 1425 W Low fat fryer Beige, White:

Philips Daily Collection HD9216/81, Low fat fryer, 0,8 L, 0,8 kg, Rapid Air, 30 min, Single

Long summary description Philips Daily Collection HD9216/81 fryer Single 0,8 L Stand-alone 1425 W Low fat fryer Beige, White:

Philips Daily Collection HD9216/81. Product type: Low fat fryer, Capacity: 0,8 L, Fryer food capacity: 0,8 kg. Construction type: Single, Product colour: Beige, White, Control type: Rotary. Display type: LED. Power: 1425 W, AC input voltage: 220 V. Width: 315 mm, Depth: 287 mm, Height: 384 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.