Philips Grind & Brew HD7767/00, Drip coffee maker, 1,2 L, Coffee beans, Ground coffee, Built-in grinder, 1000 W, Black, Stainless steel
Philips Grind & Brew HD7767/00. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1,2 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups, Number of spouts: 1, Built-in grinder. Display type: LCD. Power: 1000 W. Product colour: Black, Stainless steel