Philips Grind & Brew HD7762/00, Drip coffee maker, 1,2 L, Coffee beans, Built-in grinder, 1000 W, Black
Philips Grind & Brew HD7762/00. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1,2 L, Coffee input type: Coffee beans, Capacity in cups: 12 cups, Built-in grinder. Display type: LCD. Power: 1000 W. Product colour: Black