Philips logo

Philips Avance Collection HD4749/77 multi cooker 5 L 1070 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110250
Info modified on:
12 Apr 2024, 16:50:42
Short summary description Philips Avance Collection HD4749/77 multi cooker 5 L 1070 W Black:

Philips Avance Collection HD4749/77, 5 L, 1070 W, Black, Plastic, Ceramic, LED

Long summary description Philips Avance Collection HD4749/77 multi cooker 5 L 1070 W Black:

Philips Avance Collection HD4749/77. Capacity: 5 L, Power: 1070 W, Product colour: Black. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.