Philips logo

Philips Viva Collection HD4737/03 multi cooker 5 L 980 W Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101088
Info modified on:
09 May 2024, 02:14:18
Short summary description Philips Viva Collection HD4737/03 multi cooker 5 L 980 W Black, Silver:

Philips Viva Collection HD4737/03, 5 L, 980 W, Black, Silver, LED, 24 h, 1,2 m

Long summary description Philips Viva Collection HD4737/03 multi cooker 5 L 980 W Black, Silver:

Philips Viva Collection HD4737/03. Capacity: 5 L, Power: 980 W, Product colour: Black, Silver. AC input voltage: 220-240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.