Philips logo

Philips HD4440/00 contact grill

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127216
Info modified on:
12 Apr 2024, 16:50:25
Short summary description Philips HD4440/00 contact grill:

Philips HD4440/00, Silver, 330 x 240 mm, 1,4 m, Ready, 220 - 240 V, 50 - 60 Hz

Long summary description Philips HD4440/00 contact grill:

Philips HD4440/00. Product colour: Silver, Cooking surface (W x D): 330 x 240 mm, Cord length: 1,4 m. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Height: 105 mm, Weight: 3,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.