Philips logo

Philips HD2628/22 toaster 7 2 slice(s) 950 W Black, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24097
Info modified on:
07 Nov 2024, 20:20:59
End of life date:
19 Oct 2020
Short summary description Philips HD2628/22 toaster 7 2 slice(s) 950 W Black, Metallic:

Philips HD2628/22, 2 slice(s), Black, Metallic, 950 W, 220 - 240 V, 50 - 60 Hz, 0,85 m

Long summary description Philips HD2628/22 toaster 7 2 slice(s) 950 W Black, Metallic:

Philips HD2628/22. Number of slices: 2 slice(s), Product colour: Black, Metallic. Power: 950 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 0,85 m, Width: 271 mm, Depth: 191 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.