Philips logo

Philips Daily Collection HD2595/00 toaster 7 2 slice(s) 800 W White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96740
Info modified on:
06 Nov 2024, 23:31:07
Short summary description Philips Daily Collection HD2595/00 toaster 7 2 slice(s) 800 W White:

Philips Daily Collection HD2595/00, 2 slice(s), White, Acrylonitrile butadiene styrene (ABS), Polypropylene (PP), 800 W, 220-240 V, 50 - 60 Hz

Long summary description Philips Daily Collection HD2595/00 toaster 7 2 slice(s) 800 W White:

Philips Daily Collection HD2595/00. Number of slices: 2 slice(s), Product colour: White, Housing material: Acrylonitrile butadiene styrene (ABS), Polypropylene (PP). Power: 800 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Cord length: 0,85 m

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.