Philips logo

Philips 5000 series HC5630/15 hair trimmers/clipper Black, Silver 28 Lithium-Ion (Li-Ion)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
426306
Info modified on:
10 May 2025, 04:47:27
Philips HC5630/15 user manual (1.0 MB)
Retail Leaflet (1.1 MB)
Short summary description Philips 5000 series HC5630/15 hair trimmers/clipper Black, Silver 28 Lithium-Ion (Li-Ion):

Philips 5000 series HC5630/15, Black, Silver, 0,5 mm, 2,8 cm, 4,1 cm, Stainless steel, Battery

Long summary description Philips 5000 series HC5630/15 hair trimmers/clipper Black, Silver 28 Lithium-Ion (Li-Ion):

Philips 5000 series HC5630/15. Product colour: Black, Silver, Minimum hair length: 0,5 mm, Maximum hair length: 2,8 cm. Power source: Battery, Operating time: 90 min, Battery type: Built-in battery. Attachment combs: Beard. Various length settings: 0,5 mm, Size of steps: 1 mm

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.