Philips logo

Philips HAIRCLIPPER Series 3000 HC3420/17 hair trimmers/clipper Black, Red 13

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77805
Info modified on:
14 Mar 2024, 17:44:27
Short summary description Philips HAIRCLIPPER Series 3000 HC3420/17 hair trimmers/clipper Black, Red 13:

Philips HAIRCLIPPER Series 3000 HC3420/17, Black, Red, 0,5 mm, 2,3 cm, 4,1 cm, Stainless steel, 60 min

Long summary description Philips HAIRCLIPPER Series 3000 HC3420/17 hair trimmers/clipper Black, Red 13:

Philips HAIRCLIPPER Series 3000 HC3420/17. Product colour: Black, Red, Minimum hair length: 0,5 mm, Maximum hair length: 2,3 cm. Operating time: 60 min, Battery type: Ni-M, Charging time: 8 h

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.