Philips logo

Philips PerfectCare Elite GC9630/21 steam ironing station 1,8 L T-ionicGlide soleplate Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95195
Info modified on:
13 Jun 2024, 20:42:33
Short summary description Philips PerfectCare Elite GC9630/21 steam ironing station 1,8 L T-ionicGlide soleplate Blue, White:

Philips PerfectCare Elite GC9630/21, 500 g/min, T-ionicGlide soleplate, 7,5 bar, 1,8 L, 135 g/min, Blue, White

Long summary description Philips PerfectCare Elite GC9630/21 steam ironing station 1,8 L T-ionicGlide soleplate Blue, White:

Philips PerfectCare Elite GC9630/21. Steam boost performance: 500 g/min, Soleplate type: T-ionicGlide soleplate, Maximum steam pressure: 7,5 bar. AC input voltage: 220-240 V, Connected load: 2400 W. Cord length: 1,8 m, Hose length: 1,7 m. Width: 233 mm, Depth: 285 mm, Height: 453 mm. Package width: 310 mm, Package depth: 510 mm, Package height: 350 mm

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.