Philips logo

Philips PerfectCare Elite GC9622/20 steam ironing station 2400 W 1,8 L T-ionicGlide soleplate Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238451
Info modified on:
06 Dec 2024, 19:11:06
Short summary description Philips PerfectCare Elite GC9622/20 steam ironing station 2400 W 1,8 L T-ionicGlide soleplate Black, White:

Philips PerfectCare Elite GC9622/20, 2400 W, 400 g/min, T-ionicGlide soleplate, 6,5 bar, 1,8 L, 125 g/min

Long summary description Philips PerfectCare Elite GC9622/20 steam ironing station 2400 W 1,8 L T-ionicGlide soleplate Black, White:

Philips PerfectCare Elite GC9622/20. Iron power: 2400 W, Steam boost performance: 400 g/min, Soleplate type: T-ionicGlide soleplate. AC input voltage: 220-240 V. Cord length: 1,8 m, Hose length: 1,7 m. Width: 233 mm, Depth: 453 mm, Height: 285 mm. Power: 2400 W

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.