Philips logo

Philips PerfectCare Silence GC9545/02 steam ironing station 1,5 L Blue, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78752
Info modified on:
26 Jul 2024, 09:38:19
Short summary description Philips PerfectCare Silence GC9545/02 steam ironing station 1,5 L Blue, White:

Philips PerfectCare Silence GC9545/02, 360 g/min, 6,5 bar, 1,5 L, 120 g/min, Blue, White, 2 min

Long summary description Philips PerfectCare Silence GC9545/02 steam ironing station 1,5 L Blue, White:

Philips PerfectCare Silence GC9545/02. Steam boost performance: 360 g/min, Maximum steam pressure: 6,5 bar, Water tank capacity: 1,5 L. Cord length: 1,8 m. Width: 283 mm, Depth: 263 mm, Height: 424 mm. Power: 2400 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.