Philips logo

Philips GC576/60 garment steamer Upright garment steamer 1,8 L 2200 W White, Beige, Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112716
Info modified on:
12 Apr 2024, 16:48:58
Short summary description Philips GC576/60 garment steamer Upright garment steamer 1,8 L 2200 W White, Beige, Gold:

Philips GC576/60, Upright garment steamer, 1,8 L, 1 min, White, Beige, Gold, 42 g/min, 1,6 m

Long summary description Philips GC576/60 garment steamer Upright garment steamer 1,8 L 2200 W White, Beige, Gold:

Philips GC576/60. Device type: Upright garment steamer, Water tank capacity: 1,8 L, Heating time: 1 min. Power: 2200 W, AC input voltage: 220 - 240 V

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.