Philips GC4936/00, Steam iron, SteamGlide Advanced, 2,5 m, 230 g/min, Black, Brown, 55 g/min
Philips GC4936/00. Type: Steam iron, Soleplate type: SteamGlide Advanced, Cord length: 2,5 m. Iron power: 3000 W. Width: 333 mm, Depth: 135 mm, Height: 175 mm