Philips logo

Philips PowerLife GC2998/80 iron Steam iron SteamGlide soleplate 2400 W Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122038
Info modified on:
28 Nov 2024, 13:25:16
Short summary description Philips PowerLife GC2998/80 iron Steam iron SteamGlide soleplate 2400 W Black, Grey:

Philips PowerLife GC2998/80, Steam iron, SteamGlide soleplate, 170 g/min, Black, Grey, 45 g/min, 0,32 L

Long summary description Philips PowerLife GC2998/80 iron Steam iron SteamGlide soleplate 2400 W Black, Grey:

Philips PowerLife GC2998/80. Type: Steam iron, Soleplate type: SteamGlide soleplate, Steam boost performance: 170 g/min. Iron power: 2400 W. Width: 312 mm, Depth: 127 mm, Height: 147 mm. Package width: 332 mm, Package depth: 137 mm, Package height: 167 mm

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.