Philips logo

Philips FX55/12 home audio system Home audio mini system 720 W Black, Blue, Gold

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176944
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips FX55/12 home audio system Home audio mini system 720 W Black, Blue, Gold:

Philips FX55/12, Home audio mini system, Black, Blue, Gold, 1 discs, Tray, 720 W, 13,3 cm

Long summary description Philips FX55/12 home audio system Home audio mini system 720 W Black, Blue, Gold:

Philips FX55/12. Type: Home audio mini system, Product colour: Black, Blue, Gold, Number of optical discs: 1 discs. RMS rated power: 720 W, Woofer diameter: 13,3 cm, Tweeter diameter: 5,08 cm. Supported radio bands: FM, Tuner enhancements: Auto tuning, Tuner type: Digital. Display type: VFD. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Repeat, Repeat one, Shuffle

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.