Philips FWP3200D/05, Home audio mini system, Black, Blue, Gold, 300 W, 2-way, FM, Auto scan, Auto tuning
Philips FWP3200D/05. Type: Home audio mini system, Product colour: Black, Blue, Gold. RMS rated power: 300 W, Speaker type: 2-way. Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning. Display type: LCD. Headphone connectivity: 3.5 mm