Philips FWM416X/78, Home audio mini system, Black, Red, 3 discs, Carousel disc loader, 200 W, 2-way
Philips FWM416X/78. Type: Home audio mini system, Product colour: Black, Red, Number of optical discs: 3 discs. RMS rated power: 200 W, Speaker type: 2-way, Woofer diameter: 13,3 cm. Supported radio bands: FM, MW, Tuner enhancements: Auto scan, Auto tuning, Easy set (plug & play). Display type: LCD. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio