Philips logo

Philips 3000 series FC9351/71 vacuum 1,5 L Cylinder vacuum Dry 1900 W Bagless

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104214
Info modified on:
12 Apr 2024, 16:45:32
Short summary description Philips 3000 series FC9351/71 vacuum 1,5 L Cylinder vacuum Dry 1900 W Bagless:

Philips 3000 series FC9351/71, 1900 W, Cylinder vacuum, Dry, Bagless, 1,5 L, EPA

Long summary description Philips 3000 series FC9351/71 vacuum 1,5 L Cylinder vacuum Dry 1900 W Bagless:

Philips 3000 series FC9351/71. Maximum input power: 1900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,5 L. Vacuum air filtering: EPA, Dirt separating method: Cyclonic, Noise level: 82 dB. Product colour: Black, Blue, Red

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.