Philips logo

Philips PowerPro FC8766/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16731
Info modified on:
12 Apr 2024, 16:45:21
Short summary description Philips PowerPro FC8766/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:

Philips PowerPro FC8766/81, 2100 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA

Long summary description Philips PowerPro FC8766/81 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:

Philips PowerPro FC8766/81. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Titanium

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.