Philips logo

Philips Performer Compact FC8371/08 vacuum 3 L Drum vacuum Dry 750 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102782
Info modified on:
12 Apr 2024, 16:45:08
Short summary description Philips Performer Compact FC8371/08 vacuum 3 L Drum vacuum Dry 750 W Dust bag:

Philips Performer Compact FC8371/08, 750 W, Drum vacuum, Dry, Dust bag, 3 L, Allergy filter

Long summary description Philips Performer Compact FC8371/08 vacuum 3 L Drum vacuum Dry 750 W Dust bag:

Philips Performer Compact FC8371/08. Maximum input power: 750 W. Type: Drum vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: Allergy filter, Dirt separating method: Filtering, Noise level: 78 dB. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.