Philips logo

Philips MiniVac FC6141/01 handheld vacuum Black, Silver Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104003
Info modified on:
12 Apr 2024, 16:44:51
Short summary description Philips MiniVac FC6141/01 handheld vacuum Black, Silver Bagless:

Philips MiniVac FC6141/01, Dry, 81 dB, Bagless, Black, Silver, 0,5 L, Charging

Long summary description Philips MiniVac FC6141/01 handheld vacuum Black, Silver Bagless:

Philips MiniVac FC6141/01. Cleaning type: Dry, Noise level: 81 dB. Dust container type: Bagless, Product colour: Black, Silver, Dirt capacity dry: 0,5 L. LED indicators: Charging. Maximum input power: 120 W, Runtime: 11 min, Charging time: 16 h. Vacuum: 4,2 kPa, Dust capacity: 0,5 L, Maximum airflow: 840 l/min

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.