Philips logo

Philips 4300 series EP4327/90 coffee maker Fully-auto Espresso machine 1,8 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127540
Info modified on:
28 May 2025, 03:35:53
Short summary description Philips 4300 series EP4327/90 coffee maker Fully-auto Espresso machine 1,8 L:

Philips 4300 series EP4327/90, Espresso machine, 1,8 L, Coffee beans, Built-in grinder, 1500 W, Black, Chrome

Long summary description Philips 4300 series EP4327/90 coffee maker Fully-auto Espresso machine 1,8 L:

Philips 4300 series EP4327/90. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 12 cups, Built-in grinder. Display type: TFT. Power: 1500 W. Product colour: Black, Chrome

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.