Philips DVP3520/55, Dolby Digital, 90 dB, 32 - 320 Kbit/s, 70 dB, 65 dB, 80 dB
Philips DVP3520/55. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s. Image formats supported: JPEG. Power consumption (standby): 1 W. Width: 360 mm, Depth: 209 mm, Height: 39 mm. Package width: 400 mm, Package depth: 282 mm, Package height: 80 mm