Philips logo

Philips DVDR5570H/58 DVD/Blu-Ray player DVD recorder Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92819
Info modified on:
14 Mar 2024, 17:11:23
Short summary description Philips DVDR5570H/58 DVD/Blu-Ray player DVD recorder Silver:

Philips DVDR5570H/58, PAL I, SECAM B/G, SECAM D/K, 10-Bit/54MHz, 24-bit/96kHz, MPEG2, MP3, PCM, WMA, DVD+R DL, DVD-R DL

Long summary description Philips DVDR5570H/58 DVD/Blu-Ray player DVD recorder Silver:

Philips DVDR5570H/58. Analog signal format system: PAL I, SECAM B/G, SECAM D/K, Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG2, Audio formats supported: MP3, PCM, WMA. Disc types supported: DVD+R DL, DVD-R DL. Power consumption (typical): 42 W, Power consumption (standby): 7 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.