Philips logo

Philips DVDR3355/19 DVD/Blu-Ray player DVD recorder Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85751
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips DVDR3355/19 DVD/Blu-Ray player DVD recorder Silver:

Philips DVDR3355/19, NTSC, PAL, 4:3, 16:9, 10-Bit/54MHz, 106 dB, 24-bit/96kHz, Divx, MPEG1, MPEG2, MPEG4

Long summary description Philips DVDR3355/19 DVD/Blu-Ray player DVD recorder Silver:

Philips DVDR3355/19. Analog signal format system: NTSC, PAL, Aspect ratio: 4:3, 16:9, Video D/A Converter (DAC): 10-Bit/54MHz. Signal-to-Noise Ratio (SNR): 106 dB, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: Divx, MPEG1, MPEG2, MPEG4, Audio formats supported: MP3, PCM. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R. Power consumption (typical): 25 W, Power consumption (standby): 3 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.