Philips logo

Philips DS8530/10 docking speaker 30 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57278
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DS8530/10 docking speaker 30 W Black:

Philips DS8530/10, 30 W, iPad, iPhone, iPod, Black, Digital, 100 - 240 V, 50 - 60 Hz

Long summary description Philips DS8530/10 docking speaker 30 W Black:

Philips DS8530/10. RMS rated power: 30 W. Apple docking compatibility: iPad, iPhone, iPod. Product colour: Black, Volume control: Digital. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cables included: Audio (3.5mm)

Reasons to buy
3D tour
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.