Philips logo

Philips DCD3020/93 home audio system Home audio micro system 120 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57154
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DCD3020/93 home audio system Home audio micro system 120 W Black:

Philips DCD3020/93, Home audio micro system, Black, 120 W, FM, Auto store, Digital

Long summary description Philips DCD3020/93 home audio system Home audio micro system 120 W Black:

Philips DCD3020/93. Type: Home audio micro system, Product colour: Black. RMS rated power: 120 W. Supported radio bands: FM, Tuner enhancements: Auto store, Tuner type: Digital. Display type: VFD. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.