Philips logo

Philips D1352B/38 telephone DECT telephone Caller ID Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59027
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips D1352B/38 telephone DECT telephone Caller ID Black:

Philips D1352B/38, DECT telephone, 50 entries, Caller ID, Black

Long summary description Philips D1352B/38 telephone DECT telephone Caller ID Black:

Philips D1352B/38. Type: DECT telephone, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4,06 cm (1.6"). Product colour: Black. Number of handsets included: 2

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.