Philips logo

Philips CTS890BLK/40 mobile phone 4,37 cm (1.72") 93 g Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41486
Info modified on:
26 Feb 2024, 15:20:51
Short summary description Philips CTS890BLK/40 mobile phone 4,37 cm (1.72") 93 g Black:

Philips CTS890BLK/40, Slider, Single SIM, 4,37 cm (1.72"), 128 x 160 pixels, 650 mAh, Black

Long summary description Philips CTS890BLK/40 mobile phone 4,37 cm (1.72") 93 g Black:

Philips CTS890BLK/40. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 4,37 cm (1.72"), Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 650 mAh, Standby time (2G): 200 h. Weight: 93 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.