Philips logo

Philips CID2280/00 car media receiver Grey 50 W Bluetooth

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61153
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips CID2280/00 car media receiver Grey 50 W Bluetooth:

Philips CID2280/00, Grey, 50 W, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 4 Ω, NTSC, PAL, Dolby Digital

Long summary description Philips CID2280/00 car media receiver Grey 50 W Bluetooth:

Philips CID2280/00. Product colour: Grey, Output power: 50 W, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Audio decoders: Dolby Digital, Playback disc formats: CD audio, CD video, SVCD, VCD, Audio formats supported: MP3, WMA. Display type: LCD, Display diagonal: 15,8 cm (6.2"), Display resolution: 800 x 480 pixels. Bluetooth version: 2.0+EDR, Bluetooth profiles: A2DP, AVRCP. Supported radio bands: AM, FM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.