Philips logo

Philips CarStudio CE152/12 car media receiver Black Bluetooth

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92034
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips CarStudio CE152/12 car media receiver Black Bluetooth:

Philips CarStudio CE152/12, Black, 1 DIN, 4.0 channels, 50 W, MP3, WMA, LCD

Long summary description Philips CarStudio CE152/12 car media receiver Black Bluetooth:

Philips CarStudio CE152/12. Product colour: Black, DIN size: 1 DIN, Audio output channels: 4.0 channels. Audio formats supported: MP3, WMA. Display type: LCD, Display number of colours: Monochrome. Bluetooth version: 2.0+EDR, Bluetooth profiles: A2DP, AVRCP, HFP. Supported radio bands: AM, FM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.