Philips logo

Philips CAM100GY/00 camcorder CMOS Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49463
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips CAM100GY/00 camcorder CMOS Silver:

Philips CAM100GY/00, CMOS, 25,4 / 4 mm (1 / 4"), 5,08 cm (2"), LCD, 82 g, Silver

Long summary description Philips CAM100GY/00 camcorder CMOS Silver:

Philips CAM100GY/00. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Digital zoom: 2x. Compatible memory cards: SD, Maximum memory card size: 32 GB, Flash memory: 1 GB. White balance: Auto. Display diagonal: 5,08 cm (2"), Display: LCD, Display resolution: 640 x 240 pixels

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.