Philips logo

Philips Norelco BeardTrimmer 9100 BT9285/41 beard trimmer 17 0,4 mm Wet & Dry Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95008
Info modified on:
14 Mar 2024, 17:28:14
Short summary description Philips Norelco BeardTrimmer 9100 BT9285/41 beard trimmer 17 0,4 mm Wet & Dry Black, Silver:

Philips Norelco BeardTrimmer 9100 BT9285/41, Black, Silver

Long summary description Philips Norelco BeardTrimmer 9100 BT9285/41 beard trimmer 17 0,4 mm Wet & Dry Black, Silver:

Philips Norelco BeardTrimmer 9100 BT9285/41. Minimum hair length: 7 mm, Maximum hair length: 0,4 mm, Cutter width: 0,2 mm. Product colour: Black, Silver. AC input voltage: 100 - 240 V

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.