Philips logo

Philips BT6600R/93 portable/party speaker Stereo portable speaker Black, Red 16 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23969
Info modified on:
11 Jul 2022, 13:53:00
Short summary description Philips BT6600R/93 portable/party speaker Stereo portable speaker Black, Red 16 W:

Philips BT6600R/93, 2.0 channels, 4,44 cm, 16 W, 8 W, Wireless, A2DP, AVRCP, HFP

Long summary description Philips BT6600R/93 portable/party speaker Stereo portable speaker Black, Red 16 W:

Philips BT6600R/93. Audio output channels: 2.0 channels, Subwoofer driver diameter: 4,44 cm. RMS rated power: 16 W, Speakers RMS power: 8 W. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 10 m. Product type: Stereo portable speaker, Product colour: Black, Red, Product design: Cylinder. Recommended usage: Tablet / Smartphone

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.