Philips logo

Philips BT50B/00 portable/party speaker Mono portable speaker Black 2 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3153
Info modified on:
15 Mar 2025, 11:18:37
Short summary description Philips BT50B/00 portable/party speaker Mono portable speaker Black 2 W:

Philips BT50B/00, 1.0 channels, 3,81 cm, 2 W, Wired & Wireless, A2DP, AVRCP, HFP, 10 m

Long summary description Philips BT50B/00 portable/party speaker Mono portable speaker Black 2 W:

Philips BT50B/00. Audio output channels: 1.0 channels, Subwoofer driver diameter: 3,81 cm. RMS rated power: 2 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 10 m. Product type: Mono portable speaker, Product colour: Black. Recommended usage: Mobile phone / Smartphone

Reasons to buy
3D tour
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.