Philips logo

Philips BT2200B/00 portable/party speaker Black 2,8 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120840
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips BT2200B/00 portable/party speaker Black 2,8 W:

Philips BT2200B/00, 4,06 cm, 2,8 W, Wired & Wireless, A2DP, AVRCP, HFP, 10 m, Black

Long summary description Philips BT2200B/00 portable/party speaker Black 2,8 W:

Philips BT2200B/00. Subwoofer driver diameter: 4,06 cm. RMS rated power: 2,8 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 10 m. Product colour: Black, International Protection (IP) code: IPX6. Recommended usage: Universal, Mobile operating systems supported: Android, iOS, Compatible products: iPad 1, iPad 2, new iPad, iPad mini, iPad 4, iPhone 3, iPhone 3GS, iPhone 4, iPhone 4S, iPhone 5,...

Reasons to buy
3D tour
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.