Philips logo

Philips Lumea Essential BRI858/04 light hair remover Intense pulsed light (IPL) White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122193
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips Lumea Essential BRI858/04 light hair remover Intense pulsed light (IPL) White:

Philips Lumea Essential BRI858/04, White, Intense pulsed light (IPL), 10 min, 2 min, 3 min, 2 min

Long summary description Philips Lumea Essential BRI858/04 light hair remover Intense pulsed light (IPL) White:

Philips Lumea Essential BRI858/04. Product colour: White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 10 min. Power source: AC, AC input voltage: 100 - 240 V, DC output voltage: 12 V. Width: 240 mm, Depth: 69 mm, Height: 175 mm. Package type: Box, Package width: 177 mm, Package depth: 249 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.