Philips logo

Philips StyleCare BHB871/00 hair styling tool Curling iron Warm Black, Purple 1,8 m

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120621
Info modified on:
31 May 2025, 02:22:05
Short summary description Philips StyleCare BHB871/00 hair styling tool Curling iron Warm Black, Purple 1,8 m:

Philips StyleCare BHB871/00, Curling iron, Warm, 130 °C, 210 °C, 45 s, Black, Purple

Long summary description Philips StyleCare BHB871/00 hair styling tool Curling iron Warm Black, Purple 1,8 m:

Philips StyleCare BHB871/00. Type: Curling iron, Technology: Warm, Temperature (min): 130 °C. Product colour: Black, Purple. Cord length: 1,8 m, Display type: LCD, Auto power off after: 60 min. AC input voltage: Universal. Barrel diameter: 2,5 cm

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.